Amphenol Industrial Circular Connector Assemblies HDM12PM04DSTMC

Description
4 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-HDM12PM04DSTMC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-HDM12PM04DSTMC-ND
Circular Connector Assemblies 965-HDM12PM04DSTMC-ND
4 Position Circular Connector Plug, Male Pins Crimp

4 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial - 36AJ3055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial
36AJ3055
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial 36AJ3055
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:Max-M12 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-HDM12PM04DSTMC-ND 36AJ3055
Product Name Circular Connector Assemblies Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details