Amphenol LTW D-Sub Connector Assemblies HDB-44PMMP-SA8001

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - HDB-44PMMP-SA8001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
HDB-44PMMP-SA8001-ND
D-Sub Connector Assemblies HDB-44PMMP-SA8001-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - HDB-44PMMP-SA8001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
HDB-44PMMP-SA8001
D-Sub Connectors HDB-44PMMP-SA8001
D-SUB, HDB SHIELD, 44P FRONT FASTENED

D-SUB, HDB SHIELD, 44P FRONT FASTENED

Buy Now
Connector, Hd D Sub, Plug, 44 Position; No. Of Contacts Amphenol Ltw - 48W0178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Plug, 44 Position; No. Of Contacts Amphenol Ltw
48W0178
Connector, Hd D Sub, Plug, 44 Position; No. Of Contacts Amphenol Ltw 48W0178
CONNECTOR, HD D SUB, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HDB-44PMMP-SA8001-ND HDB-44PMMP-SA8001 48W0178
Product Name D-Sub Connector Assemblies D-Sub Connectors Connector, Hd D Sub, Plug, 44 Position; No. Of Contacts Amphenol Ltw
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details