DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1770
1780
1790
1800
1810
1820
1828
1829
1830
1831
1832
1833
1834
1835
1836
1837
1838
1839
1840
1850
1860
1870
1880
1890
1900
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "72 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 27 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 28 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 29 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 31 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 32 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 33 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 35 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 36 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 37 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 39 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 41 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 43 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 45 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 46 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 47 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 48 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 49 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 27 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 28 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 29 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 31 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 33 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 35 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 37 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 38 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 39 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 41 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 43 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 45 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 46 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 47 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 48 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 49 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 54 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 56 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 58 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 62 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 64 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 66 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 70 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 72 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 74 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 76 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 78 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 82 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 84 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 86 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 88 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 90 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 92 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 94 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 96 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 98 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 27 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 29 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 31 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 33 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 35 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 37 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 39 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 41 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 43 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 45 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 47 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 49 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "GSD09002SHR-SD CARD,SMT,9P,15U""G" | |
| "SD 9POS 30U""" | |
| 11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 21 (19 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 6 PIN TYPE C, TOP MOUNT, CENTER | |
| CIRCULAR PUSH PULL CONNECTORS | |
| CONN JACK 1PORT PCB | |
| CONN RCPT USB3.0 MICRO B SMD R/A | |
| CONN RCPT USB3.0 TYPEA 9POS R/A | |
| CONN SD CARD R/A SMD | |
| Connector Grommet For | |
| GSB111210KHR | |
| GSB11123KEU | |
| GSB31123545HEU | |
| GSB31123595HEU | |
| GSB311235A5HEU | |
| GSB311R372C1HR | |
| GSB31213R1CHR | |
| GSB31213R1PCHR | |
| GSB31D13021RHHR | |
| GSC12S NO10FORKNO10RING10-3 2SCR1 | |
| GSF1 POWER ENTRY MODULE 10A C14 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| MEMORY CARD SOCKET | |
| NO12 AWG, 8IN STRD P/T, RND FORK | |
| NO14 AWG, 8IN STRD P/T, RND FORK | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades Panel Mount, Snap-In | |
| RECEPTACLE, FEMALE SOCKETS 12P | |
| RECEPTACLE, FEMALE SOCKETS 16P | |
| RECEPTACLE, FEMALE SOCKETS 17P | |
| RECEPTACLE, FEMALE SOCKETS 20P | |
| RECEPTACLE, FEMALE SOCKETS 27P | |
| RECEPTACLE, FEMALE SOCKETS 2PO | |
| RECEPTACLE, FEMALE SOCKETS 4PO | |
| RECEPTACLE, FEMALE SOCKETS 7PO | |
| RECEPTACLE, FEMALE SOCKETS 8PO | |
| RECEPTACLE, FEMALE SOCKETS 9PO | |
| RECEPTACLE, UPRIGHT DIP | |
| SD 9POS GF | |
| STD CN/USB TYPE A RCP 9 POS 2M | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle | |
| USB 2.0 B TYPE,RECEPT.RIGHT ANGL | |
| USB 2.0 B TYPE,RECEPT.VIRTICAL T | |
| USB 2.0 STANDARD A, UPRIGHT DIP, | |
| USB 2.0 STANDARD A, UPRIGHT DIP | |
| USB 2.0 STANDARD A, UPRIGHT REAR | |
| USB 2.0 UP-RIGHT,RECEPT. | |
| USB 3,0 TYPE A RIGHT ANGLE DIP H | |
| USB 3,0 TYPE A RIGHT ANGLE DIP | |
| USB 3.0 A TYPE SINGLE PORT STRAI | |
| USB 3.1 GEN2 STD A RECP UPRIGHT | |
| USB 3.2 GEN1 STD A RECP VERTICAL | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Free Hanging (In-Line) | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Panel Mount, Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Free Hanging (In-Line) | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 9 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Board Edge, Cutout; Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Board Edge, Cutout; Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Panel Mount, Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Panel Mount, Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 18 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 9 Position Through Hole | |
| USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole | |
| USB2.0 A RECEPT,RIGHT ANGLE TYPE | |
| USB2.0 A RECEPT,RIGHT ANGLE, REV | |
| USB2.0 A RECEPT,RIGHT ANGLE, SHO | |
| USB2.0 A RECEPT,RIGHT ANGLE, SIN | |
| USB2.0 A RECEPT,RIGHT ANGLE, SMT | |
| USB2.0 A RECEPT,RIGHT ANGLE, STA | |
| USB2.0 A RECEPT,STRAIGHT TYPE | |
| USB2.0 A TYPE,DIP,STRAIGHT | |
| USB2.0, A, R/A STACK DIP | |
| USB2.0, A, RECEPT,STRAIGHT DIP T | |
| USB2.0, TYPE C, MID MOUNT, CENTE | |
| USB2.0, TYPE C, TOP MOUNT, CENT | |
| USB2.0, TYPE C, TOP MOUNT, CENTE | |
| USB2.0, TYPE C, UPRIGHT, DUAL RO | |
| USB2.0, TYPE C, VERTICAL, HEIGHT | |
| USB3.0 A TYPE SINGLE PRT STR,PCB | |
| USB3.0 A TYPE,STACKED RECEPTACLE | |
| USB3.0, A, RECEPTACLE RIGHT ANGL | |
| USB3.0, A, RECEPTACLE, RIGHT ANG | |
| USB3.0, A, RECEPTACLE, UPRIGHT D | |
| USB3.0, A, RECEPTACLE, VERTICAL | |
| USB3.0, A, UPRIGHT DIP | |
| USB3.0, B, RECEPTACLE, UPRIGHT D | |
| USB3.0, MICRO B, RECEPTACLE,RIGH | |
| USB3.1 A, RECEPTACLE STACK SINK | |
| USB3.1 A, RECEPTACLE VERTICAL TY | |
| USB3.1, GEN1, TYPE A, VERTCAL DI | |
| USB3.1,GEN1, A, RIGHT ANGLE STAC | |
| USB3.1,MICRO B,RECPT,30U | |
| USB3.2 GEN1, TYPE C PLUG, VERTIC | |
| USB3.2 GEN1, TYPE C, MID MOUNT, | |
| USB3.2 GEN1, TYPE C, TOP MOUNT, | |
| USB3.2 GEN2, TYPE C, TOP MOUNT, | |
| USB3.2, A, GEN1, RECEPTACLE, VER | |
| USB3.2, A, GEN1, RIGHTANGLE, SIN | |
| USB3.2, B, GEN1, RIGHT ANGLE DIP | |
| USB3.2, GEN2, A, RIGHT ANGLE STA |
| << Prev | Next >> |