26 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD-D SUB CONN, RCPT, DA, 26POS, IP67; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37-HDF-S26-203L012-ND | 82AH3981 |
| Product Name | D-Sub Connector Assemblies | Hd-D Sub Conn, Rcpt, Da, 26Pos, Ip67; D Sub Connector Type Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector |