15 Position D-Sub, High Density Plug, Male Pins Connector
15 PIN VERT SOLDER MALE, FLASH 4-40 THREADED BOARDLOCKS
HD-D SUB CONN, PLUG, DE, 15POS, SOLDER, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-HDF-V15-113L051-ND | HDF-V15-113L051 | 76AH6895 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Hd-D Sub Conn, Plug, De, 15Pos, Solder, Ip67; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | ||
| Current Rating | 3.0 amps |