NorComp D-Sub Connector Assemblies HDF-S15-103L011

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-S15-103L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S15-103L011-ND
D-Sub Connector Assemblies 37-HDF-S15-103L011-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd-D Sub Conn, Plug, De, 15Pos, Ip67; D Sub Connector Type Norcomp - 76AH5323 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, De, 15Pos, Ip67; D Sub Connector Type Norcomp
76AH5323
Hd-D Sub Conn, Plug, De, 15Pos, Ip67; D Sub Connector Type Norcomp 76AH5323
HD-D SUB CONN, PLUG, DE, 15POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DE, 15POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-HDF-S15-103L011-ND 76AH5323
Product Name D-Sub Connector Assemblies Hd-D Sub Conn, Plug, De, 15Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details