Amphenol LTW D-Sub Connector Assemblies HDB-15BFFA-SL7001

Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - HDB-15BFFA-SL7001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
HDB-15BFFA-SL7001-ND
D-Sub Connector Assemblies HDB-15BFFA-SL7001-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - HDB-15BFFA-SL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
HDB-15BFFA-SL7001
Connectors Board to Board, PCB Mt Pin Hders & Recept HDB-15BFFA-SL7001
HD-SUB CONN ASSY SCREW HD15P F CONN F

HD-SUB CONN ASSY SCREW HD15P F CONN F

Buy Now
D-Sub Connectors - HDB-15BFFA-SL7001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
HDB-15BFFA-SL7001
D-Sub Connectors HDB-15BFFA-SL7001
D-SUB, HD-SUB SHIELDED, 15P

D-SUB, HD-SUB SHIELDED, 15P

Buy Now
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw - 48W0171 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
48W0171
Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw 48W0171
CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HD D SUB, RECEPTACLE, 15 POSITION; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:LTWHDB Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HDB-15BFFA-SL7001-ND HDB-15BFFA-SL7001 HDB-15BFFA-SL7001 48W0171
Product Name D-Sub Connector Assemblies Connectors Board to Board, PCB Mt Pin Hders & Recept D-Sub Connectors Connector, Hd D Sub, Receptacle, 15 Position; No. Of Contacts Amphenol Ltw
Connector Type D-Sub Connector Board to Board Connector; D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Bergstak ® - 10069524-202402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 5473217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details