NorComp D-Sub Connector Assemblies HDF-S62-103L011

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-HDF-S62-103L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-HDF-S62-103L011-ND
D-Sub Connector Assemblies 37-HDF-S62-103L011-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - HDF-S62-103L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
HDF-S62-103L011
Connectors I/O - D-Sub & D-Ribbon HDF-S62-103L011
62 PIN SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS

62 PIN SOLDER CUP MALE, FLASH 4-40 INTERNAL THREADS

Buy Now
Hd-D Sub Conn, Plug, Dc, 62Pos, Ip67; D Sub Connector Type Norcomp - 76AH5329 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Plug, Dc, 62Pos, Ip67; D Sub Connector Type Norcomp
76AH5329
Hd-D Sub Conn, Plug, Dc, 62Pos, Ip67; D Sub Connector Type Norcomp 76AH5329
HD-D SUB CONN, PLUG, DC, 62POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD-D SUB CONN, PLUG, DC, 62POS, IP67; D Sub Connector Type:High Density; Gender:Plug; Product Range:NANOOK Series; No. of Contacts:62Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-HDF-S62-103L011-ND HDF-S62-103L011 76AH5329
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Hd-D Sub Conn, Plug, Dc, 62Pos, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
D Sub Connectors - 1223035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details