Amphenol Corporation Clincher™ 65801-053LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-053LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-053LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-053LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-053LF
Clincher™ 65801-053LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-053LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-053LF

Supplier's Site Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-65801-053LF
2A 500V Electronic Connector 350-65801-053LF
24 Pos 2.54mm IDT ST Female Connector, 2A, 500V, Gold Plated Product overview: 65801-053LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-053LF can be used for catalog matching and distributor lookup.

24 Pos 2.54mm IDT ST Female Connector, 2A, 500V, Gold Plated Product overview: 65801-053LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-053LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 217-BGA Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top Termination: Solder Cable End Type: Notched Contact Material: Phosphor Bronze Contact Finish: Tin Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 217-BGA
Flat Flex Type: FFC, FPC
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top
Termination: Solder
Cable End Type: Notched
Contact Material: Phosphor Bronze
Contact Finish: Tin
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-65801-053LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-65801-053LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-65801-053LF-ND
"24 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"24 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Clincher Recep Assy-65801-053Lf / Tray Rohs Compliant Amphenol Communications Solutions - 75K3369 - Newark, An Avnet Company
Chicago, IL, United States
Clincher Recep Assy-65801-053Lf / Tray Rohs Compliant Amphenol Communications Solutions
75K3369
Clincher Recep Assy-65801-053Lf / Tray Rohs Compliant Amphenol Communications Solutions 75K3369
CLINCHER RECEP ASSY-65801-053LF / Tray RoHS Compliant: Yes

CLINCHER RECEP ASSY-65801-053LF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-053LF 350-65801-053LF 609-65801-053LF-ND 75K3369
Product Name Clincher™ 2A 500V Electronic Connector Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers FFC, FPC (Flat Flexible) Connector Assemblies Clincher Recep Assy-65801-053Lf / Tray Rohs Compliant Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data