Amphenol Corporation Clincher™ 65801-107LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-107LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-107LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-107LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-107LF
Clincher™ 65801-107LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-107LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-107LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
350-65801-107LF
Electronic Connector 350-65801-107LF
Card Edge Connector, 7 Contact(s), 1 Row(s), Female, Straight, IDC Terminal, Receptacle, LEAD FREE Product overview: 65801-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-107LF can be used for catalog matching and distributor lookup.

Card Edge Connector, 7 Contact(s), 1 Row(s), Female, Straight, IDC Terminal, Receptacle, LEAD FREE Product overview: 65801-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-107LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-65801-107LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-65801-107LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-65801-107LF-ND
"7 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"7 Position CIC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 970897-65801-107LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
970897-65801-107LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 970897-65801-107LF
Win Source Part Number: 970897-65801-107LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Clincher™ Number of Positions: 7 Pitch: 0.100" (2.54mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tray Contact Material: Copper Nickel Alloy Voltage Rating: 500V Flat Flex Type: CIC Connector/Contact Type: Receptacle FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Housing Color: Blue Standard Package: 54 Mating Cycles: 100 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 105°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-65801-107LF,6580 1-107LF-ND Base Product Number: 65801

Win Source Part Number: 970897-65801-107LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Clincher™
Number of Positions: 7
Pitch: 0.100" (2.54mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tray
Contact Material: Copper Nickel Alloy
Voltage Rating: 500V
Flat Flex Type: CIC
Connector/Contact Type: Receptacle
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Blue
Standard Package: 54
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-65801-107LF,65801-107LF-ND
Base Product Number: 65801

Buy Now Datasheet
Clincher Recep Assy-65801-107Lf / Tray Rohs Compliant Amphenol Communications Solutions - 65K9438 - Newark, An Avnet Company
Chicago, IL, United States
Clincher Recep Assy-65801-107Lf / Tray Rohs Compliant Amphenol Communications Solutions
65K9438
Clincher Recep Assy-65801-107Lf / Tray Rohs Compliant Amphenol Communications Solutions 65K9438
CLINCHER RECEP ASSY-65801-107LF / Tray RoHS Compliant: Yes

CLINCHER RECEP ASSY-65801-107LF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-107LF 350-65801-107LF 609-65801-107LF-ND 970897-65801-107LF 65K9438
Product Name Clincher™ Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Clincher Recep Assy-65801-107Lf / Tray Rohs Compliant Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data