Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 9 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-009LF
Win Source Part Number: 1018556-65801-009LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Clincher™
Number of Positions: 9
Pitch: 0.100" (2.54mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tray
Contact Material: Copper Nickel Alloy
Voltage Rating: 500V
Flat Flex Type: FFC, FPC
Connector/Contact Type: Receptacle
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Blue
Standard Package: 42
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 65801009LF,609-2165
Base Product Number: 65801
"9 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"
9 Pos 1 Row Female Straight IDC Receptacle 2.54mm Pitch 500V 2A Product overview: 65801-009LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-009LF can be used for catalog matching and distributor lookup.
CONNECTOR, FFC/FPC, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:FCI Clincher 65801 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
65801-009LF-CLINCHER
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65801-009LF | 1018556-65801-009LF | 609-2165-ND | 350-65801-009LF | 53K1451 | 80AH0527 |
| Product Name | Clincher™ | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | 500V 2A Electronic Connector | Connector, Ffc/fpc, 9Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions | 65801-009Lf-Clincher Receptacle Assy Rohs Compliant Amphenol |
| Voltage Rating | 500 volts | 500 volts | 500 volts | 500 volts |