Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 20 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-020LF
2.54mm Pitch 20 Pos 1 Row Female IDC Receptacle, 500V, 2A Product overview: 65801-020LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-020LF can be used for catalog matching and distributor lookup.
"20 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"
CONNECTOR, FFC/FPC, 20POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:20Contacts;
CONN CLINCHER RCP 20 POS 2.54M ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65801-020LF | 65801-020LF | 350-65801-020LF | 609-2175-ND | 75K3342 | 55AC8134 |
| Product Name | Clincher™ | Connectors | 500V 2A Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 20Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions | Conn Clincher Rcp 20 Pos 2.54M Rohs Compliant Amphenol Communications Solutions |
| Voltage Rating | 500 volts | 500 volts | 500 volts |