Pomona Electronics Jacks, Plugs 6545

Description
Banana Plug, Stackable Connector Standard Banana Solderless Multiple
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Multiple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1532-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1532-ND
Jacks, Plugs 501-1532-ND
Banana Plug, Stackable Connector Standard Banana Solderless Multiple

Banana Plug, Stackable Connector Standard Banana Solderless Multiple

Buy Now Datasheet
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona - 89C1069 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona
89C1069
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona 89C1069
BANANA PLUG SET, 15A, SCREW, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG SET, 15A, SCREW, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1532-ND 89C1069
Product Name Jacks, Plugs Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725(E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details