Amphenol Corporation Clincher™ 65801-040LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 11 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-040LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 11 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-040LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-040LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-040LF
Clincher™ 65801-040LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 11 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-040LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 11 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-040LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-65801-040LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-65801-040LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-65801-040LF-ND
"11 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"11 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-65801-040LF
Electronic Connector 350-65801-040LF
FFC/FPC Connector 11 Pos 2.54mm IDT ST Cable Mount Product overview: 65801-040LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-040LF can be used for catalog matching and distributor lookup.

FFC/FPC Connector 11 Pos 2.54mm IDT ST Cable Mount Product overview: 65801-040LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-040LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Ffc/fpc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
75K3359
Conn, Ffc/fpc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 75K3359
CONN, FFC/FPC, 11POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:Clincher 65801 Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FFC/FPC, 11POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:11Contacts; Gender:Receptacle; Product Range:Clincher 65801 Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-040LF 609-65801-040LF-ND 350-65801-040LF 75K3359
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector Conn, Ffc/fpc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data