Amphenol Corporation Clincher™ 65801-004LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 4 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-004LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 4 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-004LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-004LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-004LF
Clincher™ 65801-004LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 4 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-004LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 4 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-004LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2160-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2160-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2160-ND
"4 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"4 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1018555-65801-004LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1018555-65801-004LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1018555-65801-004LF
Win Source Part Number: 1018555-65801-004LF Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Clincher™ Number of Positions: 4 Pitch: 0.100" (2.54mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Package: Tray Contact Material: Copper Nickel Alloy Voltage Rating: 500V Flat Flex Type: FFC, FPC Connector/Contact Type: Receptacle FFC, FCB Thickness: 0.30mm, 0.33mm Locking Feature: Slide Lock Cable End Type: Straight, Tapered Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Housing Color: Blue Standard Package: 84 Mating Cycles: 100 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 105°C Actuator Color: Black ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4051 Mfr: Amphenol ICC (FCI) Other Names: 609-2160,65801004LF Base Product Number: 65801

Win Source Part Number: 1018555-65801-004LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Clincher™
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tray
Contact Material: Copper Nickel Alloy
Voltage Rating: 500V
Flat Flex Type: FFC, FPC
Connector/Contact Type: Receptacle
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Blue
Standard Package: 84
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-2160,65801004LF
Base Product Number: 65801

Buy Now Datasheet
Connectors I/O - 65801-004LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
65801-004LF
Connectors I/O 65801-004LF
CLINCHER RECEPT ASSY, TIN

CLINCHER RECEPT ASSY, TIN

Buy Now
Singapore, Singapore
Electronic Connector
350-65801-004LF
Electronic Connector 350-65801-004LF
FFC/FPC Connector 4 Pos IDC ST Cable Mount 2.54mm Product overview: 65801-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-004LF can be used for catalog matching and distributor lookup.

FFC/FPC Connector 4 Pos IDC ST Cable Mount 2.54mm Product overview: 65801-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-004LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Fpc/ffc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 93K4802 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc/ffc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
93K4802
Conn, Fpc/ffc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 93K4802
CONN, FPC/FFC, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC/FFC, 4POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-004LF 609-2160-ND 1018555-65801-004LF 65801-004LF 350-65801-004LF 93K4802
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors Connectors I/O Electronic Connector Conn, Fpc/ffc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 10; 10 A; 300 V; 0.197 in. - 70078473 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers