Amphenol Corporation Clincher™ 65801-036LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-036LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-036LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-036LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-036LF
Clincher™ 65801-036LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-036LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 7 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-036LF

Supplier's Site Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-65801-036LF
2A 500V Electronic Connector 350-65801-036LF
7 Pos Female Receptacle, 2.54mm Pitch, 2A, 500V, Straight Product overview: 65801-036LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-036LF can be used for catalog matching and distributor lookup.

7 Pos Female Receptacle, 2.54mm Pitch, 2A, 500V, Straight Product overview: 65801-036LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-036LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-3514-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-3514-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-3514-ND
"7 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"7 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Ffc/fpc Connector, Receptacle, 7 Position 1Row; Pitch Spacing Amphenol Communications Solutions - 75K3355 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 7 Position 1Row; Pitch Spacing Amphenol Communications Solutions
75K3355
Ffc/fpc Connector, Receptacle, 7 Position 1Row; Pitch Spacing Amphenol Communications Solutions 75K3355
FFC/FPC CONNECTOR, RECEPTACLE, 7 POSITION 1ROW; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 7 POSITION 1ROW; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-036LF 350-65801-036LF 609-3514-ND 75K3355
Product Name Clincher™ 2A 500V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle, 7 Position 1Row; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Assortment of plugs - NEKM-C6-C45-P3-S - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details