Pomona Electronics Jacks, Plugs 6546

Description
Banana Plug, Stackable Connector Standard Banana Solderless Multiple
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Multiple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1637-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1637-ND
Jacks, Plugs 501-1637-ND
Banana Plug, Stackable Connector Standard Banana Solderless Multiple

Banana Plug, Stackable Connector Standard Banana Solderless Multiple

Buy Now Datasheet
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona - 89C1076 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona
89C1076
Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona 89C1076
BANANA PLUG SET, 15A, SCREW, 10 PIECE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG SET, 15A, SCREW, 10 PIECE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1637-ND 89C1076
Product Name Jacks, Plugs Banana Plug Set, 15A, Screw, 10 Piece; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details