Keystone Electronics Corp. Banana Plug 6-32 External Thread 1.25" Height 655

Description
Part Number: 655 Mounting: External Thread Size: .175 Plug Style: Barrel Spring Thread: 6-32 Type: Banana Plug
Request a Quote
Description
Part Number: 655 Mounting: External Thread Size: .175 Plug Style: Barrel Spring Thread: 6-32 Type: Banana Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug 6-32 External Thread (Part Number 655) from Keystone Electronics Corp. features a barrel spring design and is suitable for wire sizes ranging from 22 to 14 AWG. It has an external thread size of 6-32 and a height of 1.25 inches. The body is constructed from brass with a nickel plating, while the spring is made of phosphor bronze. This product is supplied unassembled, allowing for customization during installation. It is designed for applications requiring reliable electrical connections and is compatible with standard banana plug configurations.

Datasheet Summary
Powered by GS/AI

The Banana Plug 6-32 External Thread (Part Number 655) from Keystone Electronics Corp. features a barrel spring design and is suitable for wire sizes ranging from 22 to 14 AWG. It has an external thread size of 6-32 and a height of 1.25 inches. The body is constructed from brass with a nickel plating, while the spring is made of phosphor bronze. This product is supplied unassembled, allowing for customization during installation. It is designed for applications requiring reliable electrical connections and is compatible with standard banana plug configurations.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug 6-32 External Thread 1.25
New Hyde Park, NY, USA
Banana Plug 6-32 External Thread 1.25" Height
655
Banana Plug 6-32 External Thread 1.25" Height 655
Part Number: 655 Mounting: External Thread Size: .175 Plug Style: Barrel Spring Thread: 6-32 Type: Banana Plug

Part Number: 655

  • Mounting: External Thread
  • Size: .175 Plug
  • Style: Barrel Spring
  • Thread: 6-32
  • Type: Banana Plug
Buy Now Datasheet
Jacks, Plugs - 36-655-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
36-655-ND
Jacks, Plugs 36-655-ND
Banana Plug Connector Standard Banana Threaded, External (Nut)

Banana Plug Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 655 36-655-ND
Product Name Banana Plug 6-32 External Thread 1.25" Height Jacks, Plugs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers