Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 21 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-021LF
21 Pos 2.54mm IDT ST Female Connector, 500V, 2A Product overview: 65801-021LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500V, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-021LF can be used for catalog matching and distributor lookup.
"21 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"
Win Source Part Number: 1022790-65801-021LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Clincher™
Number of Positions: 21
Pitch: 0.100" (2.54mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tray
Contact Material: Copper Nickel Alloy
Voltage Rating: 500V
Flat Flex Type: FFC, FPC
Connector/Contact Type: Receptacle
FFC, FCB Thickness: 0.33mm
Locking Feature: Slide Lock
Cable End Type: Notched
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Blue
Standard Package: 18
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
Actuator Color: Gray
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-5612,65801-021LF
Base Product Number: 65801
CONN, FFC/FPC, 21POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:21Contacts;
CONN FFC FPC RCPT 21POS 2.54MM
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65801-021LF | 350-65801-021LF | 609-5612-ND | 1022790-65801-021LF | 75K3343 | 65801-021LF |
| Product Name | Clincher™ | 500V 2A Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | Conn, Ffc/fpc, 21Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Voltage Rating | 500 volts | 500 volts | 500 volts | 500 volts | 500 volts |