Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 16 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-016LF
FFC/FPC Connector, 16 Pos, 2.54mm, IDT, Straight, Cable Mount Product overview: 65801-016LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-016LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 982346-65801-016LF
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Clincher™
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tray
Contact Material: Copper Nickel Alloy
Voltage Rating: 500V
Flat Flex Type: FFC, FPC
Connector/Contact Type: Receptacle
FFC, FCB Thickness: 0.30mm, 0.33mm
Locking Feature: Slide Lock
Cable End Type: Straight, Tapered
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Housing Color: Blue
Standard Package: 24
Mating Cycles: 100
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 105°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 609-2172,65801016LF
Base Product Number: 65801
"16 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"
WIRE-BOARD CONNECTOR RECEPTACLE 16 POSITION, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:16Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 65801-016LF | 350-65801-016LF | 65801-016LF | 982346-65801-016LF | 609-2172-ND | 93K4813 |
| Product Name | Clincher™ | Electronic Connector | Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Wire-Board Connector Receptacle 16 Position, 2.54Mm; Pitch Spacing Amphenol Communications Solutions |
| Voltage Rating | 500 volts | 500 volts | 500 volts | 500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | ||
| Gender | Female / Jack | Female / Jack |