Amphenol Corporation Basics+|Mini-PV™ 65846-010ELF

Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV Receptacle Housing part number 65846-010ELF.
Request a Quote Datasheet
Description
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV Receptacle Housing part number 65846-010ELF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basics+|Mini-PV™ - 65846-010ELF - Amphenol Communications Solutions
Nashua, NH, United States
Basics+|Mini-PV™
65846-010ELF
Basics+|Mini-PV™ 65846-010ELF
Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV Receptacle Housing part number 65846-010ELF.

Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Double Row., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact us today for more details of PV Receptacle Housing part number 65846-010ELF.

Supplier's Site Datasheet
Rectangular Connector Housings - 609-5486-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-5486-ND
Rectangular Connector Housings 609-5486-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Product Status: Obsolete Contact Type: Female Socket Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBLS Insulation Material: Polypropylene Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Product Status: Obsolete
Contact Type: Female Socket
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBLS
Insulation Material: Polypropylene
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Mini Latch Hsg.100X.100--Cc Pol / 500 Rohs Compliant Amphenol Communications Solutions - 17M4096 - Newark, An Avnet Company
Chicago, IL, United States
Mini Latch Hsg.100X.100--Cc Pol / 500 Rohs Compliant Amphenol Communications Solutions
17M4096
Mini Latch Hsg.100X.100--Cc Pol / 500 Rohs Compliant Amphenol Communications Solutions 17M4096
MINI LATCH HSG.100X.100--CC POL / 500 ROHS COMPLIANT: YES

MINI LATCH HSG.100X.100--CC POL / 500 ROHS COMPLIANT: YES

Supplier's Site
Mini Latch Hsg.100X.100--Cc Pol / Amphenol Fci Rohs Compliant Amphenol Communications Solutions - 39AJ4452 - Newark, An Avnet Company
Chicago, IL, United States
Mini Latch Hsg.100X.100--Cc Pol / Amphenol Fci Rohs Compliant Amphenol Communications Solutions
39AJ4452
Mini Latch Hsg.100X.100--Cc Pol / Amphenol Fci Rohs Compliant Amphenol Communications Solutions 39AJ4452
MINI LATCH HSG.100X.100--CC POL / AMPHENOL FCI ROHS COMPLIANT: YES

MINI LATCH HSG.100X.100--CC POL / AMPHENOL FCI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65846-010ELF 609-5486-ND 17M4096
Product Name Basics+|Mini-PV™ Rectangular Connector Housings Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Mini Latch Hsg.100X.100--Cc Pol / 500 Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers