Amphenol Corporation Clincher™ 65801-024LF

Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-024LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-024LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 65801-024LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
65801-024LF
Clincher™ 65801-024LF
Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-024LF

Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 24 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 65801-024LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-3511-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-3511-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-3511-ND
"24 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

"24 Position FFC, FPC Connector Receptacle 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
350-65801-024LF
2A Electronic Connector 350-65801-024LF
2.54mm FFC/FPC Receptacle, 24 Pos, 1 Row, Female, Straight, 2A Product overview: 65801-024LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-024LF can be used for catalog matching and distributor lookup.

2.54mm FFC/FPC Receptacle, 24 Pos, 1 Row, Female, Straight, 2A Product overview: 65801-024LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-65801-024LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Clincher Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions - 55AC8135 - Newark, An Avnet Company
Chicago, IL, United States
Conn Clincher Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions
55AC8135
Conn Clincher Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions 55AC8135
CONN CLINCHER RCP 24 POS 2.54M ROHS COMPLIANT: YES

CONN CLINCHER RCP 24 POS 2.54M ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 24Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
75K3345
Connector, Ffc/fpc, 24Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 75K3345
CONNECTOR, FFC/FPC, 24POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI Clincher 65801 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI Clincher 65801 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 65801-024LF 609-3511-ND 350-65801-024LF 55AC8135 75K3345
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies 2A Electronic Connector Conn Clincher Rcp 24 Pos 2.54M Rohs Compliant Amphenol Communications Solutions Connector, Ffc/fpc, 24Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers