Littelfuse, Inc. Datasheets for Resettable PTCs
Resettable (polymeric or positive temperature coefficient - PTC) fuses are unlike traditional fuses that have to be replaced after a fault condition, this may not be necessary when using resettable fuses. The internal resistance of the component increases in response to an overcurrent or a short-circuit condition, limiting subsequent disturbances. After the fault condition is removed, the device cools and the internal resistance drops to nearly its initial value, permitting normal equipment operation to resume.
Resettable PTCs: Learn more
| Product Name | Notes |
|---|---|
| Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current... | |
| Littelfuse PolySwitch, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The low trip temperature and broad range of hold... | |
| Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and... |
| << Prev |