Polymeric PTC Resettable Fuse 72V 300mA Ih Through Hole Radial, Disc
POLYSWITCH, RADIAL, 0.3A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:72VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
FUSE, PTC RESET, 72V, 300mA, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components | Resettable PTCs |
| Product Number | RXEF030HF-ND | 26M2723 | 04H8114 |
| Product Name | PTC Resettable Fuses | Polyswitch, Radial, 0.3A; Thermistor Mounting Littelfuse | Fuse, Ptc Reset, 72V, 300Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |