Littelfuse, Inc. PTC Resettable Fuses SRP175F

Description
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP175F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP175F-ND
PTC Resettable Fuses SRP175F-ND
Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 1.75A Ih User Defined Strap

Buy Now Datasheet
Polyswitch, Strap, 1.75A; Thermistor Mounting Littelfuse - 42M2587 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Strap, 1.75A; Thermistor Mounting Littelfuse
42M2587
Polyswitch, Strap, 1.75A; Thermistor Mounting Littelfuse 42M2587
POLYSWITCH, STRAP, 1.75A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:1.75A; Tripping Current:3.8A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

POLYSWITCH, STRAP, 1.75A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:1.75A; Tripping Current:3.8A; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 15V, 1.75A, Strap; Product Range Littelfuse - 99H2613 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 1.75A, Strap; Product Range Littelfuse
99H2613
Fuse, Ptc Reset, 15V, 1.75A, Strap; Product Range Littelfuse 99H2613
FUSE, PTC RESET, 15V, 1.75A, STRAP; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.75A; Tripping Current:3.8A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; Length:23.1mm RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 1.75A, STRAP; Product Range:PolySwitch SRP Series; Voltage Rating:15VDC; Holding Current:1.75A; Tripping Current:3.8A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; Length:23.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number SRP175F-ND 42M2587 99H2613
Product Name PTC Resettable Fuses Polyswitch, Strap, 1.75A; Thermistor Mounting Littelfuse Fuse, Ptc Reset, 15V, 1.75A, Strap; Product Range Littelfuse
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF050/72X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-CMF-RL25-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details