Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1812P010TSA

Description
Win Source Part Number: 1301609-SMD1812P010T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 300 mA Time to Trip: 1.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301609-SMD1812P010T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 300 mA Time to Trip: 1.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301609-SMD1812P010TSA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301609-SMD1812P010TSA
Circuit Protection - PTC Resettable Fuses 1301609-SMD1812P010TSA
Win Source Part Number: 1301609-SMD1812P010T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 30V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 300 mA Time to Trip: 1.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 1.6 Ohms Resistance - Post Trip (R1) (Max): 15 Ohms ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1301609-SMD1812P010TSA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1812
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 30V
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 300 mA
Time to Trip: 1.5 s
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 1.6 Ohms
Resistance - Post Trip (R1) (Max): 15 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301609-SMD1812P010TSA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-MSMD110TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric)
Standards and Certifications CSA Mark; CSA, TUV, UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R090-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details