Littelfuse, Inc. PTC Resettable Fuses SRP420

Description
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP420-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP420-ND
PTC Resettable Fuses SRP420-ND
Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap

Polymeric PTC Resettable Fuse 30V 4.2A Ih User Defined Strap

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1301588-SRP420 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301588-SRP420
Circuit Protection - PTC Resettable Fuses 1301588-SRP420
Win Source Part Number: 1301588-SRP420 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SRP Type: Polymeric Package: Bulk Standard Package: 500 Thickness (Max): 0.043" (1.10mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 4.2 A Current - Trip (It): 7.6 A Time to Trip: 6 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.240" L x 0.522" W (31.50mm x 13.25mm) Resistance - Initial (Ri) (Min): 12 mOhms Resistance - Post Trip (R1) (Max): 40 mOhms ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1301588-SRP420
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, SRP
Type: Polymeric
Package: Bulk
Standard Package: 500
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 30V
Current - Max: 100 A
Current - Hold (Ih) (Max): 4.2 A
Current - Trip (It): 7.6 A
Time to Trip: 6 s
Mounting Type: User Defined
Package / Case: Strap
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.240" L x 0.522" W (31.50mm x 13.25mm)
Resistance - Initial (Ri) (Min): 12 mOhms
Resistance - Post Trip (R1) (Max): 40 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, TUV, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number SRP420-ND 1301588-SRP420
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Package Size Strap Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R020-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R010-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details