Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1206P050TSA

Description
Win Source Part Number: 1301618-SMD1206P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.024" (0.60mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 700 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301618-SMD1206P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.024" (0.60mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 700 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301618-SMD1206P050TSA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301618-SMD1206P050TSA
Circuit Protection - PTC Resettable Fuses 1301618-SMD1206P050TSA
Win Source Part Number: 1301618-SMD1206P050T SA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1206 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Thickness (Max): 0.024" (0.60mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 100 ms Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 700 mOhms ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1301618-SMD1206P050TSA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1206
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.024" (0.60mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 100 ms
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 700 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PTC Resettable Fuses - SMD1206P050TSA-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SMD1206P050TSA-ND
PTC Resettable Fuses SMD1206P050TSA-ND
Polymeric PTC Resettable Fuse 6V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 6V 500mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1301618-SMD1206P050TSA SMD1206P050TSA-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SDP10A-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R020-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details