Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SMD1812P260TFA

Description
Win Source Part Number: 1301605-SMD1812P260T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 2.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 47 mOhms ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1812P260TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1301605-SMD1812P260T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 2.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 47 mOhms ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1812P260TSAR Product Status: Obsolete Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301605-SMD1812P260TFA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301605-SMD1812P260TFA
Circuit Protection - PTC Resettable Fuses 1301605-SMD1812P260TFA
Win Source Part Number: 1301605-SMD1812P260T FA Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, SMD1812 Type: Polymeric Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Thickness (Max): 0.051" (1.30mm) Voltage - Max: 6V Current - Max: 40 A Current - Hold (Ih) (Max): 2.6 A Current - Trip (It): 5.2 A Time to Trip: 2.5 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 47 mOhms ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SMD1812P260TSAR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1301605-SMD1812P260TFA
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, SMD1812
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Thickness (Max): 0.051" (1.30mm)
Voltage - Max: 6V
Current - Max: 40 A
Current - Hold (Ih) (Max): 2.6 A
Current - Trip (It): 5.2 A
Time to Trip: 2.5 s
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Resistance - Post Trip (R1) (Max): 47 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SMD1812P260TSAR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1301605-SMD1812P260TFA
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Circuit Protection - PTC Resettable Fuses - 1088929-CMF-RL50-10-0 - Win Source Electronics
Specs
Mounting / Packaging Through-Hole; Through Hole
Package Size Bulk
Supply Voltage (VS) 220 volts
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-CMF-RL25-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details