Win Source Part Number: 1315774-TRF250-145-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF250
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.433" (11.00mm)
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 60V (250V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 145 mA
Current - Trip (It): 290 mA
Time to Trip: 5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.256" L x 0.181" W (6.50mm x 4.60mm)
Resistance - Initial (Ri) (Min): 3 Ohms
Resistance - Post Trip (R1) (Max): 14 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL
Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V (250V Int) 145mA Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1315774-TRF250-145-2 | TRF250-145-2CT-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |