Polymeric PTC Resettable Fuse 30V 7A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 7A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:7A; Tripping Current:14A; Time to Trip:17.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
POLYSWITCH, RADIAL, 7A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:7A; Tripping Current:14A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | RUEF700HF-ND | 04H8005 | 26M2714 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 7A, Radial; Product Range Littelfuse | Polyswitch, Radial, 7A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS | RoHS |