Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses SRP120

Description
Win Source Part Number: 1301590-SRP120 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SRP Type: Polymeric Package: Bulk Standard Package: 2,000 Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100 A Current - Hold (Ih) (Max): 1.2 A Current - Trip (It): 2.7 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.827" L x 0.199" W (21.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 85 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1301590-SRP120 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SRP Type: Polymeric Package: Bulk Standard Package: 2,000 Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100 A Current - Hold (Ih) (Max): 1.2 A Current - Trip (It): 2.7 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.827" L x 0.199" W (21.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 85 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1301590-SRP120 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1301590-SRP120
Circuit Protection - PTC Resettable Fuses 1301590-SRP120
Win Source Part Number: 1301590-SRP120 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, SRP Type: Polymeric Package: Bulk Standard Package: 2,000 Thickness (Max): 0.039" (1.00mm) Voltage - Max: 15V Current - Max: 100 A Current - Hold (Ih) (Max): 1.2 A Current - Trip (It): 2.7 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.827" L x 0.199" W (21.00mm x 5.05mm) Resistance - Initial (Ri) (Min): 85 mOhms Resistance - Post Trip (R1) (Max): 220 mOhms ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1301590-SRP120
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, SRP
Type: Polymeric
Package: Bulk
Standard Package: 2,000
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 15V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1.2 A
Current - Trip (It): 2.7 A
Time to Trip: 5 s
Mounting Type: User Defined
Package / Case: Strap
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.827" L x 0.199" W (21.00mm x 5.05mm)
Resistance - Initial (Ri) (Min): 85 mOhms
Resistance - Post Trip (R1) (Max): 220 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, TUV, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PTC Resettable Fuses - SRP120-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP120-ND
PTC Resettable Fuses SRP120-ND
Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap

Polymeric PTC Resettable Fuse 15V 1.2A Ih User Defined Strap

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1301590-SRP120 SRP120-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging User Defined
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF150/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LSMF260X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details