Littelfuse, Inc. PTC Resettable Fuses TRF250-183S

Description
Polymeric PTC Resettable Fuse 100V (250V Int) 183mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 100V (250V Int) 183mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-183S-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-183S-ND
PTC Resettable Fuses TRF250-183S-ND
Polymeric PTC Resettable Fuse 100V (250V Int) 183mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 100V (250V Int) 183mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Electronic Wholesale - TRF250-183S - 1273890-TRF250-183S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TRF250-183S
1273890-TRF250-183S
Electronic Wholesale - TRF250-183S 1273890-TRF250-183S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1273890-TRF250-183S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.197" Voltage - Max: 100V (250V Int) Current - Max: 10A Current - Trip (It): 685mA Time to Trip: 1.8s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 183mA Height - Seated (Maximum): 0.374" (9.50mm) Resistance - Initial (Ri) (Minimum): 800 mOhms Resistance - Post Trip (R1) (Maximum): 3.4 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia x 0.150" T (7.50mm x 3.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1273890-TRF250-183S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.197"
Voltage - Max: 100V (250V Int)
Current - Max: 10A
Current - Trip (It): 685mA
Time to Trip: 1.8s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 183mA
Height - Seated (Maximum): 0.374" (9.50mm)
Resistance - Initial (Ri) (Minimum): 800 mOhms
Resistance - Post Trip (R1) (Maximum): 3.4 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.295" Dia x 0.150" T (7.50mm x 3.80mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number TRF250-183S-ND 1273890-TRF250-183S
Product Name PTC Resettable Fuses Electronic Wholesale - TRF250-183S
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF010/33X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL55A-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details