Polymeric PTC Resettable Fuse 6V 750mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 6V, 750mA, RADIAL; Product Range:PolySwitch RUSBF Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.3A; Time to Trip:0.4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.9mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RUSBF075HF-ND | 04H8066 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 6V, 750Ma, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |