Littelfuse, Inc. PTC Resettable Fuses SRP200F

Description
Polymeric PTC Resettable Fuse 30V 2A Ih User Defined Strap
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 2A Ih User Defined Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - SRP200F-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
SRP200F-ND
PTC Resettable Fuses SRP200F-ND
Polymeric PTC Resettable Fuse 30V 2A Ih User Defined Strap

Polymeric PTC Resettable Fuse 30V 2A Ih User Defined Strap

Buy Now Datasheet
Polyswitch, Strap, 2A; Thermistor Mounting Littelfuse - 42M2588 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Strap, 2A; Thermistor Mounting Littelfuse
42M2588
Polyswitch, Strap, 2A; Thermistor Mounting Littelfuse 42M2588
POLYSWITCH, STRAP, 2A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:2A; Tripping Current:4.4A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, STRAP, 2A; Thermistor Mounting:Strap; Product Range:PolySwitch SRP Series; Holding Current:2A; Tripping Current:4.4A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number SRP200F-ND 42M2588
Product Name PTC Resettable Fuses Polyswitch, Strap, 2A; Thermistor Mounting Littelfuse
Package Size Strap
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD35A-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMD050TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric)
Standards and Certifications CSA Mark; CSA, TUV, UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details