Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 4A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 4A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:4A; Tripping Current:8A; Time to Trip:12.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RUEF400-APHFTB-ND | 40K8519 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 4A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CQC, CSA, TUV, UL | RoHS |