Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses RUSBF185-AP

Description
Win Source Part Number: 1089420-RUSBF185-AP Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RUSBF Type: Polymeric Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.618" (15.70mm) Standard Package: 2,000 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RUSBF185-APHFTB,RF33 97-000,-RUSBF185-APH FTB,RUSBF185-AP-ND,- RUSBF185-AP-ND,RF097 9-000-ND,RF0979-000, RUSBF185-APHF-ND,-RU SBF185-AP,RUSBF185-A PHF,RUSBF185-APTB,RU SBF185-APHFCT Approval Agency: CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1089420-RUSBF185-AP Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RUSBF Type: Polymeric Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.618" (15.70mm) Standard Package: 2,000 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RUSBF185-APHFTB,RF33 97-000,-RUSBF185-APH FTB,RUSBF185-AP-ND,- RUSBF185-AP-ND,RF097 9-000-ND,RF0979-000, RUSBF185-APHF-ND,-RU SBF185-AP,RUSBF185-A PHF,RUSBF185-APTB,RU SBF185-APHFCT Approval Agency: CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1089420-RUSBF185-AP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1089420-RUSBF185-AP
Circuit Protection - PTC Resettable Fuses 1089420-RUSBF185-AP
Win Source Part Number: 1089420-RUSBF185-AP Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RUSBF Type: Polymeric Package: Cut Tape (CT),Tape & Box (TB) Height - Seated (Max): 0.618" (15.70mm) Standard Package: 2,000 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40 A Current - Hold (Ih) (Max): 1.85 A Current - Trip (It): 3.7 A Time to Trip: 10 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RUSBF185-APHFTB,RF33 97-000,-RUSBF185-APH FTB,RUSBF185-AP-ND,- RUSBF185-AP-ND,RF097 9-000-ND,RF0979-000, RUSBF185-APHF-ND,-RU SBF185-AP,RUSBF185-A PHF,RUSBF185-APTB,RU SBF185-APHFCT Approval Agency: CSA, TUV, UL

Win Source Part Number: 1089420-RUSBF185-AP
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RUSBF
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.618" (15.70mm)
Standard Package: 2,000
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.85 A
Current - Trip (It): 3.7 A
Time to Trip: 10 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 90 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RUSBF185-APHFTB,RF3397-000,-RUSBF185-APHFTB,RUSBF185-AP-ND,-RUSBF185-AP-ND,RF0979-000-ND,RF0979-000,RUSBF185-APHF-ND,-RUSBF185-AP,RUSBF185-APHF,RUSBF185-APTB,RUSBF185-APHFCT
Approval Agency: CSA, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - 18-RUSBF185-APTB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RUSBF185-APTB-ND
PTC Resettable Fuses 18-RUSBF185-APTB-ND
Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 18-RUSBF185-APCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RUSBF185-APCT-ND
PTC Resettable Fuses 18-RUSBF185-APCT-ND
Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1089420-RUSBF185-AP 18-RUSBF185-APTB-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R020-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R250-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details