Littelfuse, Inc. Fuse, Ptc Reset, 60V, 150Ma, Radial, Full Reel; Product Range Littelfuse TR600-150-RB-2

Description
FUSE, PTC RESET, 60V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:- RoHS Compliant: No
Datasheet
Description
FUSE, PTC RESET, 60V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 150Ma, Radial, Full Reel; Product Range Littelfuse - 04H8383 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 150Ma, Radial, Full Reel; Product Range Littelfuse
04H8383
Fuse, Ptc Reset, 60V, 150Ma, Radial, Full Reel; Product Range Littelfuse 04H8383
FUSE, PTC RESET, 60V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:- RoHS Compliant: No

FUSE, PTC RESET, 60V, 150mA, RADIAL, FULL REEL; Product Range:PolySwitch TR Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Diameter:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 04H8383
Product Name Fuse, Ptc Reset, 60V, 150Ma, Radial, Full Reel; Product Range Littelfuse
Trigger Current 0.3000 amps
Unlock Full Specs
to access all available technical data