Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses VLR175UF

Description
Win Source Part Number: 1103927-VLR175UF Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, VLR Type: Polymeric Package: Bulk Standard Package: 1,000 Thickness (Max): 0.028" (0.70mm) Voltage - Max: 12V Current - Max: 100 A Current - Hold (Ih) (Max): 1.75 A Current - Trip (It): 4.2 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.935" L x 0.118" W (23.75mm x 3.00mm) Resistance - Initial (Ri) (Min): 17 mOhms Resistance - Post Trip (R1) (Max): 62 mOhms Alternative Parts (Cross-Reference): VLR175UFA43993-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: A43993-000,-1024-VLR 175UF Approval Agency: CSA, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1103927-VLR175UF Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, VLR Type: Polymeric Package: Bulk Standard Package: 1,000 Thickness (Max): 0.028" (0.70mm) Voltage - Max: 12V Current - Max: 100 A Current - Hold (Ih) (Max): 1.75 A Current - Trip (It): 4.2 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.935" L x 0.118" W (23.75mm x 3.00mm) Resistance - Initial (Ri) (Min): 17 mOhms Resistance - Post Trip (R1) (Max): 62 mOhms Alternative Parts (Cross-Reference): VLR175UFA43993-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: A43993-000,-1024-VLR 175UF Approval Agency: CSA, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1103927-VLR175UF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1103927-VLR175UF
Circuit Protection - PTC Resettable Fuses 1103927-VLR175UF
Win Source Part Number: 1103927-VLR175UF Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, VLR Type: Polymeric Package: Bulk Standard Package: 1,000 Thickness (Max): 0.028" (0.70mm) Voltage - Max: 12V Current - Max: 100 A Current - Hold (Ih) (Max): 1.75 A Current - Trip (It): 4.2 A Time to Trip: 5 s Mounting Type: User Defined Package / Case: Strap Temperature Range - Operating: -40°C ~ 70°C Dimension: 0.935" L x 0.118" W (23.75mm x 3.00mm) Resistance - Initial (Ri) (Min): 17 mOhms Resistance - Post Trip (R1) (Max): 62 mOhms Alternative Parts (Cross-Reference): VLR175UFA43993-000; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: A43993-000,-1024-VLR 175UF Approval Agency: CSA, TUV, UL

Win Source Part Number: 1103927-VLR175UF
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, VLR
Type: Polymeric
Package: Bulk
Standard Package: 1,000
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 12V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1.75 A
Current - Trip (It): 4.2 A
Time to Trip: 5 s
Mounting Type: User Defined
Package / Case: Strap
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.935" L x 0.118" W (23.75mm x 3.00mm)
Resistance - Initial (Ri) (Min): 17 mOhms
Resistance - Post Trip (R1) (Max): 62 mOhms
Alternative Parts (Cross-Reference): VLR175UFA43993-000;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: A43993-000,-1024-VLR175UF
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1103927-VLR175UF
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging User Defined
Unlock Full Specs
to access all available technical data