Littelfuse, Inc. PTC Resettable Fuses RXEF110-2

Description
Polymeric PTC Resettable Fuse 72V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 72V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 18-RXEF110-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RXEF110-2TR-ND
PTC Resettable Fuses 18-RXEF110-2TR-ND
Polymeric PTC Resettable Fuse 72V 1.1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 72V 1.1A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 18-RXEF110-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-RXEF110-2CT-ND
PTC Resettable Fuses 18-RXEF110-2CT-ND
PTC RESET FUSE 72V 1.1A RADIAL

PTC RESET FUSE 72V 1.1A RADIAL

Buy Now Datasheet
Resettable Fuse, Ptc, 72V, 1.1A, Radial; Product Range Littelfuse - 76T4570 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 72V, 1.1A, Radial; Product Range Littelfuse
76T4570
Resettable Fuse, Ptc, 72V, 1.1A, Radial; Product Range Littelfuse 76T4570
RESETTABLE FUSE, PTC, 72V, 1.1A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 72V, 1.1A, RADIAL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 72V, 1.1A, Radial, Full Reel; Product Range Littelfuse - 04H8125 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 72V, 1.1A, Radial, Full Reel; Product Range Littelfuse
04H8125
Fuse, Ptc Reset, 72V, 1.1A, Radial, Full Reel; Product Range Littelfuse 04H8125
FUSE, PTC RESET, 72V, 1.1A, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 72V, 1.1A, RADIAL, FULL REEL; Product Range:PolySwitch RXEF Series; Voltage Rating:72VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 18-RXEF110-2TR-ND 76T4570
Product Name PTC Resettable Fuses Resettable Fuse, Ptc, 72V, 1.1A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R1100-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R250-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers