Win Source Part Number: 1301585-SMDC030F-2
Category: Circuit Protection>PTC Resettable Fuses
Series: SMDC
Type: Polymeric
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Thickness (Max): 0.035" (0.90mm)
Voltage - Max: 60V
Current - Max: 10 A
Current - Hold (Ih) (Max): 300 mA
Current - Trip (It): 600 mA
Time to Trip: 3 s
Package / Case: 2920 (7351 Metric), Concave
Dimension: 0.295" L x 0.201" W (7.50mm x 5.10mm)
Resistance - Initial (Ri) (Min): 300 mOhms
Resistance - Post Trip (R1) (Max): 3.4 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF4438-000,SMDC030F-
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2920 (7351 Metric), Concave
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2920 (7351 Metric), Concave
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2920 (7351 Metric), Concave
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1301585-SMDC030F-2 | SMDC030F-2DKR-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |