Littelfuse, Inc. PTC Resettable Fuses RUEF300K

Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF300KHF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF300KHF-ND
PTC Resettable Fuses RUEF300KHF-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1145435-RUEF300K - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1145435-RUEF300K
Circuit Protection - PTC Resettable Fuses 1145435-RUEF300K
Win Source Part Number: 1145435-RUEF300K Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RUEF Type: Polymeric Package: Bag Height - Seated (Max): 0.710" (18.03mm) Standard Package: 500 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 100 A Current - Hold (Ih) (Max): 3 A Current - Trip (It): 6 A Time to Trip: 10.8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 80 mOhms ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-RUEF300K,RF277 1-000,1294-RUEF300K, D90188-000,D90188-00 0-ND,RUEF300KHF Approval Agency: CQC, CSA, TUV, UL

Win Source Part Number: 1145435-RUEF300K
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RUEF
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.710" (18.03mm)
Standard Package: 500
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 100 A
Current - Hold (Ih) (Max): 3 A
Current - Trip (It): 6 A
Time to Trip: 10.8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-RUEF300K,RF2771-000,1294-RUEF300K,D90188-000,D90188-000-ND,RUEF300KHF
Approval Agency: CQC, CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RUEF300KHF-ND 1145435-RUEF300K
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-FSHT010KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 27AC8878 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.1000 amps
Response Time 5.00E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details