Littelfuse, Inc. PTC Resettable Fuses TRF250-184

Description
Polymeric PTC Resettable Fuse 100V (250V Int) 184mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 100V (250V Int) 184mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-184-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-184-ND
PTC Resettable Fuses TRF250-184-ND
Polymeric PTC Resettable Fuse 100V (250V Int) 184mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 100V (250V Int) 184mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1315944-TRF250-184 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1315944-TRF250-184
Circuit Protection - PTC Resettable Fuses 1315944-TRF250-184
Win Source Part Number: 1315944-TRF250-184 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Bag Height - Seated (Max): 0.413" (10.50mm) Lead Spacing: 0.197" (5.00mm) Voltage - Max: 100V (250V Int) Current - Max: 10 A Current - Hold (Ih) (Max): 184 mA Current - Trip (It): 1 A Time to Trip: 1.3 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: 0°C ~ 85°C Dimension: 0.303" Dia x 0.181" T (7.70mm x 4.60mm) Resistance - Initial (Ri) (Min): 1.2 Ohms Resistance - Post Trip (R1) (Max): 3.1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Approval Agency: CSA, TUV, UL

Win Source Part Number: 1315944-TRF250-184
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF250
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.413" (10.50mm)
Lead Spacing: 0.197" (5.00mm)
Voltage - Max: 100V (250V Int)
Current - Max: 10 A
Current - Hold (Ih) (Max): 184 mA
Current - Trip (It): 1 A
Time to Trip: 1.3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: 0°C ~ 85°C
Dimension: 0.303" Dia x 0.181" T (7.70mm x 4.60mm)
Resistance - Initial (Ri) (Min): 1.2 Ohms
Resistance - Post Trip (R1) (Max): 3.1 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number TRF250-184-ND 1315944-TRF250-184
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data