Littelfuse, Inc. PTC Resettable Fuses TRF250-180-2

Description
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - TRF250-180-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-180-2TR-ND
PTC Resettable Fuses TRF250-180-2TR-ND
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - TRF250-180-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TRF250-180-2CT-ND
PTC Resettable Fuses TRF250-180-2CT-ND
Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 100V (250V Int) 180mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1314342-TRF250-180-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1314342-TRF250-180-2
Circuit Protection - PTC Resettable Fuses 1314342-TRF250-180-2
Win Source Part Number: 1314342-TRF250-180-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, TRF250 Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.472" (12.00mm) Lead Spacing: 0.200" (5.08mm) Voltage - Max: 100V (250V Int) Current - Max: 10 A Current - Hold (Ih) (Max): 180 mA Current - Trip (It): 650 mA Time to Trip: 2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.354" Dia x 0.150" T (9.00mm x 3.80mm) Resistance - Initial (Ri) (Min): 800 mOhms Resistance - Post Trip (R1) (Max): 4 Ohms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Approval Agency: CSA, TUV, UL

Win Source Part Number: 1314342-TRF250-180-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, TRF250
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.472" (12.00mm)
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 100V (250V Int)
Current - Max: 10 A
Current - Hold (Ih) (Max): 180 mA
Current - Trip (It): 650 mA
Time to Trip: 2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.354" Dia x 0.150" T (9.00mm x 3.80mm)
Resistance - Initial (Ri) (Min): 800 mOhms
Resistance - Post Trip (R1) (Max): 4 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number TRF250-180-2TR-ND 1314342-TRF250-180-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R010-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R110-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details