Littelfuse, Inc. PTC Resettable Fuses RUE110

Description
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUE110-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUE110-ND
PTC Resettable Fuses RUE110-ND
Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1008122-RUE110 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1008122-RUE110
Circuit Protection - PTC Resettable Fuses 1008122-RUE110
Win Source Part Number: 1008122-RUE110 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch® Type: Polymeric Package: Bulk Height - Seated (Max): 0.559" (14.20mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 1.1 A Current - Trip (It): 2.2 A Time to Trip: 6.6 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 50 mOhms Resistance - Post Trip (R1) (Max): 170 mOhms ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UR RoHS Status: RoHS non-compliant

Win Source Part Number: 1008122-RUE110
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.559" (14.20mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 1.1 A
Current - Trip (It): 2.2 A
Time to Trip: 6.6 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 50 mOhms
Resistance - Post Trip (R1) (Max): 170 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, TUV, UR
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RUE110-ND 1008122-RUE110
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data