Littelfuse, Inc. PTC Resettable Fuses TRF250-120-2

Description
PTC RESET FUSE 60V 120MA RADIAL
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 120MA RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 18-TRF250-120-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-TRF250-120-2CT-ND
PTC Resettable Fuses 18-TRF250-120-2CT-ND
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Buy Now Datasheet
PTC Resettable Fuses - 18-TRF250-120-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-TRF250-120-2TR-ND
PTC Resettable Fuses 18-TRF250-120-2TR-ND
Polymeric PTC Resettable Fuse 60V (250V Int) 120mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V (250V Int) 120mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse - 03M1133 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse
03M1133
Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse 03M1133
FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:PolySwitch TR Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:2.5s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
PTC RESET FUSE 60V 120MA RADIAL - 461-TRF250-120-2 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 120MA RADIAL
461-TRF250-120-2
PTC RESET FUSE 60V 120MA RADIAL 461-TRF250-120-2
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 18-TRF250-120-2CT-ND 03M1133 461-TRF250-120-2
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Littelfuse PTC RESET FUSE 60V 120MA RADIAL
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS RoHS; CSA Mark; CSA, TUV, UL
Unlock Full Specs
to access all available technical data