Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 16V, 6A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:16VDC; Holding Current:6A; Tripping Current:10.8A; Time to Trip:5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RHEF600HF-ND | 04H7878 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 16V, 6A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |