Littelfuse, Inc. PTC Resettable Fuses RUEF135

Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF135HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RUEF135HF-ND
PTC Resettable Fuses RUEF135HF-ND
Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.35A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Littelfuse - 04H7989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Littelfuse
04H7989
Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Littelfuse 04H7989
FUSE, PTC RESET, 30V, 1.35A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.35A, RADIAL; Product Range:PolySwitch RUEF Series; Voltage Rating:30VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:7.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RUEF135HF-ND 04H7989
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 30V, 1.35A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CQC, CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data