Littelfuse, Inc. Electronic Wholesale - TS600-400F-2 TS600-400F-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274434-TS600-400F-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, UL Voltage - Max: 60V (600V Int) Current - Max: 60A Current - Trip (It): 1A Time to Trip: 14s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 400mA Thickness (Maximum): 0.484" (12.30mm) Resistance - Initial (Ri) (Minimum): 500 mOhms Resistance - Post Trip (R1) (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.742" L x 0.305" W (18.85mm x 7.75mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274434-TS600-400F-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, UL Voltage - Max: 60V (600V Int) Current - Max: 60A Current - Trip (It): 1A Time to Trip: 14s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 400mA Thickness (Maximum): 0.484" (12.30mm) Resistance - Initial (Ri) (Minimum): 500 mOhms Resistance - Post Trip (R1) (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.742" L x 0.305" W (18.85mm x 7.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TS600-400F-2 - 1274434-TS600-400F-2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TS600-400F-2
1274434-TS600-400F-2
Electronic Wholesale - TS600-400F-2 1274434-TS600-400F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1274434-TS600-400F-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, UL Voltage - Max: 60V (600V Int) Current - Max: 60A Current - Trip (It): 1A Time to Trip: 14s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: 2-SMD Current - Hold (Ih) (Maximum): 400mA Thickness (Maximum): 0.484" (12.30mm) Resistance - Initial (Ri) (Minimum): 500 mOhms Resistance - Post Trip (R1) (Maximum): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 0.742" L x 0.305" W (18.85mm x 7.75mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1274434-TS600-400F-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, UL
Voltage - Max: 60V (600V Int)
Current - Max: 60A
Current - Trip (It): 1A
Time to Trip: 14s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 2-SMD
Current - Hold (Ih) (Maximum): 400mA
Thickness (Maximum): 0.484" (12.30mm)
Resistance - Initial (Ri) (Minimum): 500 mOhms
Resistance - Post Trip (R1) (Maximum): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.742" L x 0.305" W (18.85mm x 7.75mm)

Buy Now
PTC Resettable Fuses - TS600-400F-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TS600-400F-2CT-ND
PTC Resettable Fuses TS600-400F-2CT-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - TS600-400F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TS600-400F-2DKR-ND
PTC Resettable Fuses TS600-400F-2DKR-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - TS600-400F-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
TS600-400F-2TR-ND
PTC Resettable Fuses TS600-400F-2TR-ND
Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 60V (600V Int) 400mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC RESET FUSE 60V 400MA 2SMD - 461-TS600-400F-2 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 400MA 2SMD
461-TS600-400F-2
PTC RESET FUSE 60V 400MA 2SMD 461-TS600-400F-2
PTC RESET FUSE 60V 400MA 2SMD

PTC RESET FUSE 60V 400MA 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 1274434-TS600-400F-2 TS600-400F-2CT-ND 461-TS600-400F-2
Product Name Electronic Wholesale - TS600-400F-2 PTC Resettable Fuses PTC RESET FUSE 60V 400MA 2SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Package Size 2-SMD 2-SMD
Supply Voltage (VS) 60 volts
Unlock Full Specs
to access all available technical data