Polymeric PTC Resettable Fuse 60V 5A Ih Through Hole Radial, Disc
FUSE, RESETTABLE PTC, 60V, 5A, RADIAL; Product Range:PolySwitch RKEF Series; Voltage Rating:60VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:28s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:10.9mm RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 60VDC, 5A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RKEF Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RKEF500HF-ND | 45P8096 | 38AC2248 |
| Product Name | PTC Resettable Fuses | Fuse, Resettable Ptc, 60V, 5A, Radial; Product Range Littelfuse | Fuse, Resettable Ptc, 60Vdc, 5A, Thd; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS | RoHS |